TE Connectivity Surface Mount Resistors 4-2176070-6

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 750 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 750 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 4-2176070-6 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
4-2176070-6
Surface Mount Resistors 4-2176070-6
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 750 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .55 MM  [.022 INCH ]
  • Product Length : 6.35 MM  [.25 INCH ]
  • Product Width : 3.2 MM  [.126 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 250
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 2
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 750

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 2512
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Resistors - 4-2176070-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
4-2176070-6
Resistors 4-2176070-6
Power Resistorsfor PCB

Power Resistorsfor PCB

Buy Now
Res, 750R, 1%, 2W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity - 75AJ0189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 2W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity
75AJ0189
Res, 750R, 1%, 2W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity 75AJ0189
RES, 750R, 1%, 2W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 750R, 1%, 2W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Surface Mount Thick Film Resistor, 3520 Series, 750 Ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] - 785-4-2176070-6 - Utmel Electronic Limited
Hong Kong, China
Surface Mount Thick Film Resistor, 3520 Series, 750 Ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]
785-4-2176070-6
Surface Mount Thick Film Resistor, 3520 Series, 750 Ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] 785-4-2176070-6
Surface Mount Thick Film Resistor, 3520 Series, 750 Ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Surface Mount Thick Film Resistor, 3520 Series, 750 Ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 4-2176070-6 4-2176070-6 75AJ0189 785-4-2176070-6
Product Name Surface Mount Resistors Resistors Res, 750R, 1%, 2W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity Surface Mount Thick Film Resistor, 3520 Series, 750 Ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric]
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512 2512
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879005-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-2176232-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 560000 ohms
View Details
2 suppliers