TE Connectivity Surface Mount Resistors 4-2176058-3

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .74 MM  [.029 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.15 MM  [.124 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : .56 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .74 MM  [.029 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.15 MM  [.124 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : .56 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 4-2176058-3 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
4-2176058-3
Surface Mount Resistors 4-2176058-3
Configuration Features Number of Resistors : 1 Dimensions Product Height : .74 MM  [.029 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.15 MM  [.124 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : .56 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .74 MM  [.029 INCH ]
  • Product Length : 6.35 MM  [.25 INCH ]
  • Product Width : 3.15 MM  [.124 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 2
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .56

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 2512
  • Resistor Type : Current Sensing Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
Resistors - 4-2176058-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
4-2176058-3
Resistors 4-2176058-3
RLP73K 3A R56 5% 2K RL

RLP73K 3A R56 5% 2K RL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 4-2176058-3 4-2176058-3
Product Name Surface Mount Resistors Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.5600 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers