TE Connectivity Standard Circular Connectors 4-2172079-2

Description
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Contact Layout Arrangement : Circular Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Housing Features Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 8 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Contact Layout Arrangement : Circular Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Housing Features Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 8 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 4-2172079-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
4-2172079-2
Standard Circular Connectors 4-2172079-2
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Contact Layout Arrangement : Circular Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Housing Features Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 8 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Shell Base Material : Brass
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 5
  • Number of Power Positions : 0
  • Number of Signal Positions : 5

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding

Housing Features


  • Circular Connector Shell Size : 12

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Board
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 8
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Circular Connector Assemblies - A120861-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A120861-ND
Circular Connector Assemblies A120861-ND
5 Position Circular Connector Receptacle, Female Sockets Solder

5 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 4-2172079-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
4-2172079-2
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 4-2172079-2
M12,FMLE,PNLREAR,ACO DE. 5P,PSBSTD,RA,SHLD

M12,FMLE,PNLREAR,ACODE. 5P,PSBSTD,RA,SHLD

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 4-2172079-2 A120861-ND 4-2172079-2
Product Name Standard Circular Connectors Circular Connector Assemblies Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Receptacle, Female Sockets Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data