TE Connectivity Ribbon Cable Connectors 4-216093-4

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 44 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 44 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 4-216093-4 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
4-216093-4
Ribbon Cable Connectors 4-216093-4
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 44 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 44
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 4-216093-4
Product Name Ribbon Cable Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1016-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connectors - 102898-1 - 905037-102898-1 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Through Hole
View Details
4 suppliers