Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Loaded Positions : 83 Number of Pairs : 24 Number of Positions : 83 Number of Signal Positions : 4 PCB Mount Orientation : Vertical Pairs per Column : 4 Stackable : No
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .076 MICM [3 MICIN ] Contact Type : Pin Mating Tab Thickness : .15 MM [.006 INCH ] Mating Tab Width : .4 MM [.016 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : .5 - 2.54 MICM [19.68 - 100 MICIN ]
Dimensions Connector Height : 39.8 MM [1.566 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Stack Height : 40 MM [1.575 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : 3.04 MM , 1.27 MM , 6.09 MM [.05 INCH , .24 INCH , .12 INCH ] Housing Material : Liquid Crystal Polymer (LCP) (High Temp Thermoplastic) Mating Entry Location : Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Post Polarization PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal Solder Process Feature : Board Standoff
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Data Rate (GBS) : 16
Termination Features Rectangular Termination Post & Tail Thickness : .15 MM [.006 INCH ] Rectangular Termination Post & Tail Width : .43 MM [.017 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.45 MM [.057 INCH ]
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Mezzanine (Stacking)
- Number of Loaded Positions : 83
- Number of Pairs : 24
- Number of Positions : 83
- Number of Signal Positions : 4
- PCB Mount Orientation : Vertical
- Pairs per Column : 4
- Stackable : No
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 1.5
- Contact Layout : Staggered
- Contact Mating Area Plating Material : Gold Flash
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : .076 MICM [3 MICIN ]
- Contact Type : Pin
- Mating Tab Thickness : .15 MM [.006 INCH ]
- Mating Tab Width : .4 MM [.016 INCH ]
- PCB Contact Termination Area Plating Material : Tin-Lead
- PCB Contact Termination Area Plating Material Thickness : .5 - 2.54 MICM [19.68 - 100 MICIN ]
Dimensions
- Connector Height : 39.8 MM [1.566 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Stack Height : 40 MM [1.575 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 750
- Impedance (OHM) : 100
- Insulation Resistance (MEGO) : 1000
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : 3.04 MM , 1.27 MM , 6.09 MM [.05 INCH , .24 INCH , .12 INCH ]
- Housing Material : Liquid Crystal Polymer (LCP) (High Temp Thermoplastic)
- Mating Entry Location : Top
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention : With
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Post Polarization
- PCB Mount Retention : With
Operation/Application
- Circuit Application : Power & Signal
- Solder Process Feature : Board Standoff
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Signal Characteristics
Termination Features
- Rectangular Termination Post & Tail Thickness : .15 MM [.006 INCH ]
- Rectangular Termination Post & Tail Width : .43 MM [.017 INCH ]
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 1.45 MM [.057 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]