TE Connectivity PCB Headers & Receptacles 4-2138685-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 27 Number of Rows : 3, 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Unplated Contact Size : .63mm Contact Type : Pin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Other Interface Number : 114-18562, 114-18563 Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 27 Number of Rows : 3, 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Unplated Contact Size : .63mm Contact Type : Pin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Other Interface Number : 114-18562, 114-18563 Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 4-2138685-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
4-2138685-1
PCB Headers & Receptacles 4-2138685-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 27 Number of Rows : 3, 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Unplated Contact Size : .63mm Contact Type : Pin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Other Interface Number : 114-18562, 114-18563 Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 27
  • Number of Rows : 3, 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Unplated
  • Contact Size : .63mm
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Other


  • Interface Number : 114-18562, 114-18563

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 4-2138685-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102393-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102161-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102160-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102160-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details