TE Connectivity RJ45 Connectors 4-2120864-1

Description
Body Features Connector Profile : Standard Cutoff : Without Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Zinc Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : T568A/T568B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ] Dimensions Cable Diameter Range (MM) : 5.5 - 8 Connector Height : 28.9 MM  [1.13 INCH ] Solid Wire Size (AWG) : 22 - 26 Stranded Wire Size (AWG) : 22 - 26 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Cutoff : Without Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Zinc Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : T568A/T568B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ] Dimensions Cable Diameter Range (MM) : 5.5 - 8 Connector Height : 28.9 MM  [1.13 INCH ] Solid Wire Size (AWG) : 22 - 26 Stranded Wire Size (AWG) : 22 - 26 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 4-2120864-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
4-2120864-1
RJ45 Connectors 4-2120864-1
Body Features Connector Profile : Standard Cutoff : Without Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Zinc Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : T568A/T568B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ] Dimensions Cable Diameter Range (MM) : 5.5 - 8 Connector Height : 28.9 MM  [1.13 INCH ] Solid Wire Size (AWG) : 22 - 26 Stranded Wire Size (AWG) : 22 - 26 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Cutoff : Without
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Copper Zinc Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 8
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Status Indicator Type : None
  • Wiring Pattern : T568A/T568B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold over Nickel
  • Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ]

Dimensions


  • Cable Diameter Range (MM) : 5.5 - 8
  • Connector Height : 28.9 MM  [1.13 INCH ]
  • Solid Wire Size (AWG) : 22 - 26
  • Stranded Wire Size (AWG) : 22 - 26
  • Wire Size (AWG) : 22 - 26

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Blister
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Kit
  • Connectors & Connector Components Type : Connector
  • Grounding Options : Panel Ground
  • Modular Connector Style : Plug
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC)

Usage Conditions


  • Housing Material Temperature : Standard
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A121734-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A121734-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A121734-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
4-2120864-1
Modular Connectors / Ethernet Connectors 4-2120864-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Variant 14 Metal Plug Rj45 Cat5E 4Pos. Amp - Te Connectivity - 76AC7053 - Newark, An Avnet Company
Chicago, IL, United States
Variant 14 Metal Plug Rj45 Cat5E 4Pos. Amp - Te Connectivity
76AC7053
Variant 14 Metal Plug Rj45 Cat5E 4Pos. Amp - Te Connectivity 76AC7053
VARIANT 14 METAL PLUG RJ45 CAT5E 4POS.

VARIANT 14 METAL PLUG RJ45 CAT5E 4POS.

Supplier's Site
Modular Connectors / Ethernet Connectors - 4-2120864-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
4-2120864-1
Modular Connectors / Ethernet Connectors 4-2120864-1
Modular Connectors / Ethernet Connectors VARIANT 14 PLUG METAL CAT5E 4P

Modular Connectors / Ethernet Connectors VARIANT 14 PLUG METAL CAT5E 4P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-2120864-1 A121734-ND 4-2120864-1 76AC7053 4-2120864-1
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connectors / Ethernet Connectors Variant 14 Metal Plug Rj45 Cat5E 4Pos. Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Insulation Displacement Crimp (IDC)
Mounting Cable Mount (Free-Hanging) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1903526-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Mounting Panel Mount
Current Rating 0.5 amps
View Details
5 suppliers
Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details