TE Connectivity Rack & Panel Connectors 4-211991-4

Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Alloy Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : None Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 11841 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote Datasheet
Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Alloy Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : None Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 11841 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 4-211991-4 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
4-211991-4
Rack & Panel Connectors 4-211991-4
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Alloy Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : None Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 11841 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : Yes

Body Features


  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : None

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Clinch Nut Size : 11841
  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : Yes
Buy Now Datasheet
ARINC Connector - 4-211991-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
4-211991-4
ARINC Connector 4-211991-4
RECEPT ASSY,ARINC 600

RECEPT ASSY,ARINC 600

Buy Now
Recept Assy,arinc 600 Amp - Te Connectivity - 43W4990 - Newark, An Avnet Company
Chicago, IL, United States
Recept Assy,arinc 600 Amp - Te Connectivity
43W4990
Recept Assy,arinc 600 Amp - Te Connectivity 43W4990
RECEPT ASSY,ARINC 600

RECEPT ASSY,ARINC 600

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-211991-4 4-211991-4 43W4990
Product Name Rack & Panel Connectors ARINC Connector Recept Assy,arinc 600 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
RF Connectors / Coaxial Connectors - 032-0155-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers