TE Connectivity Automotive Housing, Plug, 2Pos; Product Range Te Connectivity 4-2103177-5

Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:HVA 280 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP HVA 280 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:HVA 280 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP HVA 280 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity - 70AH0390 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity
70AH0390
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity 70AH0390
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:HVA 280 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP HVA 280 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:HVA 280 Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMP HVA 280 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH0390
Product Name Automotive Housing, Plug, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details