TE Connectivity Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity 4-2103177-4

Description
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:HVA 280 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP HVA 280 Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:HVA 280 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP HVA 280 Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity - 18AH0306 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity
18AH0306
Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity 18AH0306
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:HVA 280 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP HVA 280 Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:HVA 280 Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMP HVA 280 Series Socket Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0306
Product Name Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 265 mm (10.43 inch)
Bearing Bore / Ring O.D. 9.45 inch (240 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details