TE Connectivity Automotive Housing, Plug, 2Pos; Product Range Te Connectivity 4-2103015-2

Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:HVA 280 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP MCP 2.8 Series 1-968853-3 Automotive Socket Contacts; IP Rating:IP6K9K; Voltage Rating:850V; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:HVA 280 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP MCP 2.8 Series 1-968853-3 Automotive Socket Contacts; IP Rating:IP6K9K; Voltage Rating:850V; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity - 70AH0389 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity
70AH0389
Automotive Housing, Plug, 2Pos; Product Range Te Connectivity 70AH0389
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:HVA 280 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP MCP 2.8 Series 1-968853-3 Automotive Socket Contacts; IP Rating:IP6K9K; Voltage Rating:850V; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:HVA 280 Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMP MCP 2.8 Series 1-968853-3 Automotive Socket Contacts; IP Rating:IP6K9K; Voltage Rating:850V; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH0389
Product Name Automotive Housing, Plug, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details