TE Connectivity Rack & Panel Connectors 4-208973-1

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Mechanical Attachment Connector Hardware Type : Screw Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Shape : Rectangular Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Mechanical Attachment Connector Hardware Type : Screw Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Shape : Rectangular Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 4-208973-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
4-208973-1
Rack & Panel Connectors 4-208973-1
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Mechanical Attachment Connector Hardware Type : Screw Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Shape : Rectangular Rack & Panel Connector Shell Size : 2 Sealable : Yes

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Aluminum

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Socket

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Shape : Rectangular
  • Rack & Panel Connector Shell Size : 2
  • Sealable : Yes
Buy Now Datasheet
Plug Assy,sz 2, Arinc 600 Amp - Te Connectivity - 99X3129 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,sz 2, Arinc 600 Amp - Te Connectivity
99X3129
Plug Assy,sz 2, Arinc 600 Amp - Te Connectivity 99X3129
PLUG ASSY,SZ 2, ARINC 600

PLUG ASSY,SZ 2, ARINC 600

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4-208973-1 99X3129
Product Name Rack & Panel Connectors Plug Assy,sz 2, Arinc 600 Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details