TE Connectivity Rack & Panel Connectors 4-208973-0

Description
Body Features Connector & Keying Code : 3 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 85 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 3 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 85 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 4-208973-0 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
4-208973-0
Rack & Panel Connectors 4-208973-0
Body Features Connector & Keying Code : 3 Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 85 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : Yes

Body Features


  • Connector & Keying Code : 3
  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Aluminum

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 85
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Socket

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : Yes
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Plug Assysz 2Sealed Arinc600 Amp - Te Connectivity - 42AJ3848 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assysz 2Sealed Arinc600 Amp - Te Connectivity
42AJ3848
Plug Assysz 2Sealed Arinc600 Amp - Te Connectivity 42AJ3848
PLUG ASSYSZ 2SEALED ARINC600

PLUG ASSYSZ 2SEALED ARINC600

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-208973-0 4-208973-0 42AJ3848
Product Name Rack & Panel Connectors Plug Assysz 2Sealed Arinc600 Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers