TE Connectivity Electromechanical Relays & Contactors 4-2071630-2

Description
Body Features Enclosure Type : Hermetically Sealed Primary Product Color : Gray Product Weight (G) : 1116.98 Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Coil Special Features : Internal Coil Switch Contact Arrangement : 1 Form X (DM) Contact Number of Poles : 1 Contact Special Features : Bridging Contacts Phase : Single Relay Options : Energy Saving Intelligence Feature Contact Features Contact Material : Copper Dimensions Coil Wire Length (MM) : 390 Insulation Clearance Between Contact & Coil (MM) : 8 Product Height (MM) : 107.9 Product Length (MM) : 104 Product Width (MM) : 70 Wire Size (AWG) : 20 Electrical Characteristics Coil Current (AMP) : .208 Coil Power Rating DC (WATT) : 5 Coil Power Rating Economized (Min) (MILW) : 5000 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 650 Contact Limiting Breaking Current (AMP) : 2000 Contact Limiting Continuous Current (AMP) : 650 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VDC) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5400 Insulation Initial Dielectric Between Open Contacts (VRMS) : 5400 Insulation Initial Resistance (MEGO) : 1000 Industry Standards IP Rating : IP00 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Torque (Main) (INLBS) : 7 - 88.5 Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Repeatability (Max) : ±15% Timing Range (Off-Time) (SEC) : 1 - 30 Other Coil Power Rating Class (WATT) : >3 - ≤10 Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 85 Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Primary Product Color : Gray Product Weight (G) : 1116.98 Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Coil Special Features : Internal Coil Switch Contact Arrangement : 1 Form X (DM) Contact Number of Poles : 1 Contact Special Features : Bridging Contacts Phase : Single Relay Options : Energy Saving Intelligence Feature Contact Features Contact Material : Copper Dimensions Coil Wire Length (MM) : 390 Insulation Clearance Between Contact & Coil (MM) : 8 Product Height (MM) : 107.9 Product Length (MM) : 104 Product Width (MM) : 70 Wire Size (AWG) : 20 Electrical Characteristics Coil Current (AMP) : .208 Coil Power Rating DC (WATT) : 5 Coil Power Rating Economized (Min) (MILW) : 5000 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 650 Contact Limiting Breaking Current (AMP) : 2000 Contact Limiting Continuous Current (AMP) : 650 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VDC) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5400 Insulation Initial Dielectric Between Open Contacts (VRMS) : 5400 Insulation Initial Resistance (MEGO) : 1000 Industry Standards IP Rating : IP00 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Torque (Main) (INLBS) : 7 - 88.5 Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Repeatability (Max) : ±15% Timing Range (Off-Time) (SEC) : 1 - 30 Other Coil Power Rating Class (WATT) : >3 - ≤10 Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 85 Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-2071630-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-2071630-2
Electromechanical Relays & Contactors 4-2071630-2
Body Features Enclosure Type : Hermetically Sealed Primary Product Color : Gray Product Weight (G) : 1116.98 Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Coil Special Features : Internal Coil Switch Contact Arrangement : 1 Form X (DM) Contact Number of Poles : 1 Contact Special Features : Bridging Contacts Phase : Single Relay Options : Energy Saving Intelligence Feature Contact Features Contact Material : Copper Dimensions Coil Wire Length (MM) : 390 Insulation Clearance Between Contact & Coil (MM) : 8 Product Height (MM) : 107.9 Product Length (MM) : 104 Product Width (MM) : 70 Wire Size (AWG) : 20 Electrical Characteristics Coil Current (AMP) : .208 Coil Power Rating DC (WATT) : 5 Coil Power Rating Economized (Min) (MILW) : 5000 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 650 Contact Limiting Breaking Current (AMP) : 2000 Contact Limiting Continuous Current (AMP) : 650 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VDC) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5400 Insulation Initial Dielectric Between Open Contacts (VRMS) : 5400 Insulation Initial Resistance (MEGO) : 1000 Industry Standards IP Rating : IP00 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Torque (Main) (INLBS) : 7 - 88.5 Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Repeatability (Max) : ±15% Timing Range (Off-Time) (SEC) : 1 - 30 Other Coil Power Rating Class (WATT) : >3 - ≤10 Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 85 Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Enclosure Type : Hermetically Sealed
  • Primary Product Color : Gray
  • Product Weight (G) : 1116.98

Configuration Features


  • Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO
  • Coil Special Features : Internal Coil Switch
  • Contact Arrangement : 1 Form X (DM)
  • Contact Number of Poles : 1
  • Contact Special Features : Bridging Contacts
  • Phase : Single
  • Relay Options : Energy Saving Intelligence Feature

Contact Features


  • Contact Material : Copper

Dimensions


  • Coil Wire Length (MM) : 390
  • Insulation Clearance Between Contact & Coil (MM) : 8
  • Product Height (MM) : 107.9
  • Product Length (MM) : 104
  • Product Width (MM) : 70
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Coil Current (AMP) : .208
  • Coil Power Rating DC (WATT) : 5
  • Coil Power Rating Economized (Min) (MILW) : 5000
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 650
  • Contact Limiting Breaking Current (AMP) : 2000
  • Contact Limiting Continuous Current (AMP) : 650
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VDC) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5400
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 5400
  • Insulation Initial Resistance (MEGO) : 1000

Industry Standards


  • IP Rating : IP00

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes
  • Torque (Main) (INLBS) : 7 - 88.5

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Repeatability (Max) : ±15%
  • Timing Range (Off-Time) (SEC) : 1 - 30

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Flying Lead
  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) (DEGC) : 85
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 4-2071630-2
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414099-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers
Signal Relays - 1-1393763-3 - TE Connectivity
Specs
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415543-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Specs
Relay Type General
View Details