"45 Position FFC, FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
0.3 FPC 45P ZIF BC G/F
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A123391TR-ND | 75AC8723 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 0.3 Fpc 45P Zif Bc G/f Amp - Te Connectivity |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 30 volts |