TE Connectivity FPC Connectors 4-2041215-0

Description
Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Location : Bottom Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.55 MM  [.1 INCH ] Connector Width : 7.6 MM  [.299 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Natural Housing Material : LCP (Liquid Crystal Polymer) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1800 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Front Flip (Rear Hinge) Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Location : Bottom Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.55 MM  [.1 INCH ] Connector Width : 7.6 MM  [.299 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Natural Housing Material : LCP (Liquid Crystal Polymer) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1800 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Front Flip (Rear Hinge) Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 4-2041215-0 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
4-2041215-0
FPC Connectors 4-2041215-0
Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Location : Bottom Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.55 MM  [.1 INCH ] Connector Width : 7.6 MM  [.299 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Natural Housing Material : LCP (Liquid Crystal Polymer) Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1800 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Front Flip (Rear Hinge) Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : FFC, FPC
  • Number of Positions : 40
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Location : Bottom

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 2.55 MM  [.1 INCH ]
  • Connector Width : 7.6 MM  [.299 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Color : Natural
  • Housing Material : LCP (Liquid Crystal Polymer)

Identification Marking


  • Circuit Identification Feature : With

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1800

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Front Flip (Rear Hinge)
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
350-4-2041215-0
Electronic Connector 350-4-2041215-0
FFC & FPC Connectors ZIF FPC 0.5mm 40P 2.5H LOCK TYPE Product overview: 4-2041215-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-4-2041215-0 can be used for catalog matching and distributor lookup.

FFC & FPC Connectors ZIF FPC 0.5mm 40P 2.5H LOCK TYPE Product overview: 4-2041215-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-4-2041215-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 4-2041215-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
4-2041215-0
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 4-2041215-0
ZIF FPC 0.5mm,40P,2.5H LOCK TYPE

ZIF FPC 0.5mm,40P,2.5H LOCK TYPE

Buy Now
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1362713-4-2041215-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1362713-4-2041215-0
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1362713-4-2041215-0
Win Source Part Number: 1362713-4-2041215-0 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Obsolete Features: Solder Retention, Zero Insertion Force (ZIF) Base Product Number: 2041215 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4051 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 0.5A Contact Finish: Gold Contact Finish Thickness: Flash Number of Positions: 40 Termination: Solder Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Voltage Rating: 50V Housing Color: Natural Pitch: 0.020" (0.50mm) Actuator Material: Liquid Crystal Polymer (LCP), Glass Filled Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Height Above Board: 0.100" (2.54mm) Locking Feature: Flip Lock Cable End Type: Straight Actuator Color: Black

Win Source Part Number: 1362713-4-2041215-0
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Obsolete
Features: Solder Retention, Zero Insertion Force (ZIF)
Base Product Number: 2041215
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4051
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 0.5A
Contact Finish: Gold
Contact Finish Thickness: Flash
Number of Positions: 40
Termination: Solder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Voltage Rating: 50V
Housing Color: Natural
Pitch: 0.020" (0.50mm)
Actuator Material: Liquid Crystal Polymer (LCP), Glass Filled
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Height Above Board: 0.100" (2.54mm)
Locking Feature: Flip Lock
Cable End Type: Straight
Actuator Color: Black

Buy Now Datasheet
Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Amp - Te Connectivity - 32AH8802 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Amp - Te Connectivity
32AH8802
Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Amp - Te Connectivity 32AH8802
CONNECTOR, FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

CONNECTOR, FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Amp - Te Connectivity - 32AH8801 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Amp - Te Connectivity
32AH8801
Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Amp - Te Connectivity 32AH8801
CONNECTOR, FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

CONNECTOR, FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-2041215-0 350-4-2041215-0 4-2041215-0 1362713-4-2041215-0 32AH8802
Product Name FPC Connectors Electronic Connector Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Amp - Te Connectivity
Termination Surface Mount Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers