TE Connectivity Antennas 4-1982564-1

Description
Body Features Product Weight (G) : 8 Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Length : .19 M  [.62 FT ] Product Length : 104 MM  [4.09 INCH ] Product Width : 9.38 MM  [.36 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ZigBee, WLAN, Wi-Fi, Bluetooth Mechanical Attachment Mounting Type : Snap-In Mounts To : Panel Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Gain (Max) (DB) : 1, 0
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 8 Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Length : .19 M  [.62 FT ] Product Length : 104 MM  [4.09 INCH ] Product Width : 9.38 MM  [.36 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ZigBee, WLAN, Wi-Fi, Bluetooth Mechanical Attachment Mounting Type : Snap-In Mounts To : Panel Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Gain (Max) (DB) : 1, 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 4-1982564-1 - TE Connectivity
Berwyn, PA, United States
Antennas
4-1982564-1
Antennas 4-1982564-1
Body Features Product Weight (G) : 8 Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Length : .19 M  [.62 FT ] Product Length : 104 MM  [4.09 INCH ] Product Width : 9.38 MM  [.36 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ZigBee, WLAN, Wi-Fi, Bluetooth Mechanical Attachment Mounting Type : Snap-In Mounts To : Panel Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Gain (Max) (DB) : 1, 0

Body Features


  • Product Weight (G) : 8

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Number of Ports : 1

Dimensions


  • Cable Length : .19 M  [.62 FT ]
  • Product Length : 104 MM  [4.09 INCH ]
  • Product Width : 9.38 MM  [.36 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : ZigBee, WLAN, Wi-Fi, Bluetooth

Mechanical Attachment


  • Mounting Type : Snap-In
  • Mounts To : Panel
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Connector Type : MHF

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500
  • Gain (Max) (DB) : 1, 0
Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
4-1982564-1
Antennas 4-1982564-1
Antennas

Antennas

Buy Now
RF Antennas - 17-4-1982564-1-ND - DigiKey
Thief River Falls, MN, United States
EXT. DUAL BAND WLAN ANTENNA, 190

EXT. DUAL BAND WLAN ANTENNA, 190

Buy Now Datasheet
WiFi Antennas - 2018102 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2018102
WiFi Antennas 2018102
WLAN Dual Band Terminal Antenna

WLAN Dual Band Terminal Antenna

Supplier's Site
WiFi Antennas - 2018103 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2018103
WiFi Antennas 2018103
WLAN Dual Band Terminal Antenna

WLAN Dual Band Terminal Antenna

Supplier's Site
Sheung Wan, Hong Kong
Antennas
4-1982564-1
Antennas 4-1982564-1
Antennas WLAN Dual Band Terminal Antenna

Antennas WLAN Dual Band Terminal Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 4-1982564-1 4-1982564-1 17-4-1982564-1-ND 2018102 4-1982564-1
Product Name Antennas Antennas RF Antennas WiFi Antennas Antennas
Applications Modem or Wireless Network; ZigBee, WLAN, Wi-Fi, Bluetooth RF Antennas Modem or Wireless Network
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 to ? MHz
Gain 0.0 to 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-4 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108971-2 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108857-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details