TE Connectivity PCB Headers & Receptacles 4-1977937-0

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 10 Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.27 MM  [.05 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 10 Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.27 MM  [.05 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 4-1977937-0 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
4-1977937-0
PCB Headers & Receptacles 4-1977937-0
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 10 Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.27 MM  [.05 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 40
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • Approved Standards : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 10
  • Packaging Type : Box, Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Breakaway
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Post & Tail Length : 1.27 MM  [.05 INCH ]

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 4-1977937-0
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
Operating Temperature -65 to 105 C (-85 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102142-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102155-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102160-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102617-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers