"Connector Header Through Hole 8 position 0.130"" (3.30mm)"
Headers & Wire Housings GI CONN 3.3 HEADER ASSY 8P
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A115866-ND | 792-4-1971906-4 |
| Product Name | Headers, Male Pins | Headers & Wire Housings GI CONN 3.3 HEADER ASSY 8P |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 250 volts | 250 volts |
| Number of Contacts | 8 # |