TE Connectivity Connector Hardware, Mounts, Locks & Retainers 4-1971794-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF20 Configuration Features Number of Positions : 4 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 6000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF20 Configuration Features Number of Positions : 4 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 6000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 4-1971794-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
4-1971794-1
Connector Hardware, Mounts, Locks & Retainers 4-1971794-1
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF20 Configuration Features Number of Positions : 4 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 6000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66 GF20

Configuration Features


  • Number of Positions : 4

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 6000

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 4-1971794-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
4-1971794-1-ND
Rectangular Connector Accessories 4-1971794-1-ND
Connector Terminal Position Assurance (TPA) For Grace Inertia Connectors

Connector Terminal Position Assurance (TPA) For Grace Inertia Connectors

Buy Now Datasheet
New Gi Conn2.5 Tpa 4P Black Amp - Te Connectivity - 42AJ3839 - Newark, An Avnet Company
Chicago, IL, United States
New Gi Conn2.5 Tpa 4P Black Amp - Te Connectivity
42AJ3839
New Gi Conn2.5 Tpa 4P Black Amp - Te Connectivity 42AJ3839
NEW GI CONN2.5 TPA 4P BLACK

NEW GI CONN2.5 TPA 4P BLACK

Supplier's Site
NEW GI CONN2.5 TPA 4P BLACK - 792-4-1971794-1 - Utmel Electronic Limited
Hong Kong, China
NEW GI CONN2.5 TPA 4P BLACK
792-4-1971794-1
NEW GI CONN2.5 TPA 4P BLACK 792-4-1971794-1
NEW GI CONN2.5 TPA 4P BLACK

NEW GI CONN2.5 TPA 4P BLACK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-1971794-1 4-1971794-1-ND 42AJ3839 792-4-1971794-1
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories New Gi Conn2.5 Tpa 4P Black Amp - Te Connectivity NEW GI CONN2.5 TPA 4P BLACK
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products