TE Connectivity Pitch Spacing Te Connectivity 4-1932000-7.

Description
Pitch Spacing:1mm; Product Range:-; Row Pitch:1.9mm; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Description
Pitch Spacing:1mm; Product Range:-; Row Pitch:1.9mm; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Te Connectivity - 32AC5475 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Te Connectivity
32AC5475
Pitch Spacing Te Connectivity 32AC5475
Pitch Spacing:1mm; Product Range:-; Row Pitch:1.9mm; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Pitch Spacing:1mm; Product Range:-; Row Pitch:1.9mm; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC5475
Product Name Pitch Spacing Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11158-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details