TE Connectivity DIMM Sockets 4-1932000-7

Description
Body Features Ejector Type : Standard Configuration Features Module Orientation : Vertical Number of Positions : 240 Contact Features Contact Current Rating (Max) (AMP) : .75 Dimensions Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board DRAM Type : Double Data Rate (DDR) 3 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote
Description
Body Features Ejector Type : Standard Configuration Features Module Orientation : Vertical Number of Positions : 240 Contact Features Contact Current Rating (Max) (AMP) : .75 Dimensions Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board DRAM Type : Double Data Rate (DDR) 3 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIMM Sockets - 4-1932000-7 - TE Connectivity
Berwyn, PA, United States
DIMM Sockets
4-1932000-7
DIMM Sockets 4-1932000-7
Body Features Ejector Type : Standard Configuration Features Module Orientation : Vertical Number of Positions : 240 Contact Features Contact Current Rating (Max) (AMP) : .75 Dimensions Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board DRAM Type : Double Data Rate (DDR) 3 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Ejector Type : Standard

Configuration Features


  • Module Orientation : Vertical
  • Number of Positions : 240

Contact Features


  • Contact Current Rating (Max) (AMP) : .75

Dimensions


  • Row-to-Row Spacing : 1.9 MM  [.075 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • DRAM Type : Double Data Rate (DDR) 3

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 4-1932000-7
Product Name DIMM Sockets
Product Type IC Socket
Socket Type DIMM
Mounting Through-Hole; Board Mount
Current Rating 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102169-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103185-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103169-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
Headers & Wire Housings - 102681-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details