TE Connectivity Crgh2512 5% 560K 2W Amp - Te Connectivity 4-1879502-0

Description
CRGH2512 5% 560K 2W
Description
CRGH2512 5% 560K 2W

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 5% 560K 2W Amp - Te Connectivity - 36AC4557 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 5% 560K 2W Amp - Te Connectivity
36AC4557
Crgh2512 5% 560K 2W Amp - Te Connectivity 36AC4557
CRGH2512 5% 560K 2W

CRGH2512 5% 560K 2W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AC4557
Product Name Crgh2512 5% 560K 2W Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 2800.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers