4-1879498-4 -- CRGH1206 5% 820K 0.5W AMP - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 820K 0.5W Amp - Te Connectivity
4-1879498-4
Description
CRGH1206 5% 820K 0.5W
Description
CRGH1206 5% 820K 0.5W
Suppliers
Crgh1206 5% 820K 0.5W Amp - Te Connectivity
36AC4555
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC4555 |
|
Product Name
|
Crgh1206 5% 820K 0.5W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details