4-1879498-2 -- CRGH1206 5% 680K 0.5W AMP - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 680K 0.5W Amp - Te Connectivity
4-1879498-2
Description
CRGH1206 5% 680K 0.5W
Description
CRGH1206 5% 680K 0.5W
Suppliers
Crgh1206 5% 680K 0.5W Amp - Te Connectivity
36AC4554
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC4554 |
|
Product Name
|
Crgh1206 5% 680K 0.5W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details