4-1879498-0 -- CRGH1206 5% 560K 0.5W AMP - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 560K 0.5W Amp - Te Connectivity
4-1879498-0
Description
CRGH1206 5% 560K 0.5W
Description
CRGH1206 5% 560K 0.5W
Suppliers
Crgh1206 5% 560K 0.5W Amp - Te Connectivity
36AC4553
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC4553 |
|
Product Name
|
Crgh1206 5% 560K 0.5W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Termination
Solder
Mounting
Through Hole
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details