TE Connectivity Rotary Encoders 4-1879323-5

Description
Body Features Product Orientation : Horizontal Shaft Style : Slotted Configuration Features Adjustment Location : Side Adjustment Method : Spindle Number of Detents : 30 Number of Pulses : 15 Dimensions Passive Component Dimensions (MM) : 13.75 x 11.7 x 6.3 Electrical Characteristics Passive Component Switch Current Rating (AMP) : 3 Operation/Applicatio n Operating Speed (Max) (RPM) : 60 Product Type Features Encoder Type : Contact Encoder Passive Component Option : Includes Switch Rotary Encoder Switch Type : Push Push SPST Termination Features Product Terminates To : Printed Circuit Board
Request a Quote Datasheet
Description
Body Features Product Orientation : Horizontal Shaft Style : Slotted Configuration Features Adjustment Location : Side Adjustment Method : Spindle Number of Detents : 30 Number of Pulses : 15 Dimensions Passive Component Dimensions (MM) : 13.75 x 11.7 x 6.3 Electrical Characteristics Passive Component Switch Current Rating (AMP) : 3 Operation/Applicatio n Operating Speed (Max) (RPM) : 60 Product Type Features Encoder Type : Contact Encoder Passive Component Option : Includes Switch Rotary Encoder Switch Type : Push Push SPST Termination Features Product Terminates To : Printed Circuit Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoders - 4-1879323-5 - TE Connectivity
Berwyn, PA, United States
Rotary Encoders
4-1879323-5
Rotary Encoders 4-1879323-5
Body Features Product Orientation : Horizontal Shaft Style : Slotted Configuration Features Adjustment Location : Side Adjustment Method : Spindle Number of Detents : 30 Number of Pulses : 15 Dimensions Passive Component Dimensions (MM) : 13.75 x 11.7 x 6.3 Electrical Characteristics Passive Component Switch Current Rating (AMP) : 3 Operation/Applicatio n Operating Speed (Max) (RPM) : 60 Product Type Features Encoder Type : Contact Encoder Passive Component Option : Includes Switch Rotary Encoder Switch Type : Push Push SPST Termination Features Product Terminates To : Printed Circuit Board

Body Features


  • Product Orientation : Horizontal
  • Shaft Style : Slotted

Configuration Features


  • Adjustment Location : Side
  • Adjustment Method : Spindle
  • Number of Detents : 30
  • Number of Pulses : 15

Dimensions


  • Passive Component Dimensions (MM) : 13.75 x 11.7 x 6.3

Electrical Characteristics


  • Passive Component Switch Current Rating (AMP) : 3

Operation/Application


  • Operating Speed (Max) (RPM) : 60

Product Type Features


  • Encoder Type : Contact Encoder
  • Passive Component Option : Includes Switch
  • Rotary Encoder Switch Type : Push Push SPST

Termination Features


  • Product Terminates To : Printed Circuit Board
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Encoders
Product Number 4-1879323-5
Product Name Rotary Encoders
Unlock Full Specs
to access all available technical data

Similar Products