TE Connectivity Smf5 51K 5% Amp - Te Connectivity 4-1879234-9

Description
SMF5 51K 5%
Description
SMF5 51K 5%

Suppliers

Company
Product
Description
Supplier Links
Smf5 51K 5% Amp - Te Connectivity - 36AC4537 - Newark, An Avnet Company
Chicago, IL, United States
Smf5 51K 5% Amp - Te Connectivity
36AC4537
Smf5 51K 5% Amp - Te Connectivity 36AC4537
SMF5 51K 5%

SMF5 51K 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AC4537
Product Name Smf5 51K 5% Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202ORN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MMCX (F) St. Connector for RG316 Cable - ET-MMFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details