4-1879234-7 -- SMF5 43K 5% AMP - TE CONNECTIVITY
TE Connectivity
Smf5 43K 5% Amp - Te Connectivity
4-1879234-7
Suppliers
Smf5 43K 5% Amp - Te Connectivity
36AC4536
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC4536 |
|
Product Name
|
Smf5 43K 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
3.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers