TE Connectivity Compression Connectors 4-1856388-7

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Phosphor Bronze Dimensions Barrel Length : 11 MM  [.433 INCH ] Lug Length : 21.6 MM  [.85 INCH ] Lug Width : 6.3 MM  [.248 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Power Component Application Type : Indoor Other Die Color Code : Red Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Phosphor Bronze Dimensions Barrel Length : 11 MM  [.433 INCH ] Lug Length : 21.6 MM  [.85 INCH ] Lug Width : 6.3 MM  [.248 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Power Component Application Type : Indoor Other Die Color Code : Red Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 4-1856388-7 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
4-1856388-7
Compression Connectors 4-1856388-7
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Phosphor Bronze Dimensions Barrel Length : 11 MM  [.433 INCH ] Lug Length : 21.6 MM  [.85 INCH ] Lug Width : 6.3 MM  [.248 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Power Component Application Type : Indoor Other Die Color Code : Red Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Phosphor Bronze

Dimensions


  • Barrel Length : 11 MM  [.433 INCH ]
  • Lug Length : 21.6 MM  [.85 INCH ]
  • Lug Width : 6.3 MM  [.248 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : .6

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Die Color Code : Red

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 4-1856388-7
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details