Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Length : 15 MM [.591 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 2.6 - 6.6 Compatible Conductor Range (AWGKC) : 14 - 10 Lug Length : 27.5 MM [1.082 INCH ] Lug Width : 9.5 MM [.374 INCH ] Palm Hole Diameter : 4.3
Electrical Characteristics Voltage Class (KV) : .6
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor
Other Die Color Code : Yellow
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimp Stud Size : M4
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Length : 15 MM [.591 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 2.6 - 6.6
- Compatible Conductor Range (AWGKC) : 14 - 10
- Lug Length : 27.5 MM [1.082 INCH ]
- Lug Width : 9.5 MM [.374 INCH ]
- Palm Hole Diameter : 4.3
Electrical Characteristics
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor
Other
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Crimp
- Stud Size : M4