"Connector Header Through Hole, Right Angle 6 position 0.200"" (5.08mm)"
DYNAMIC 6POS HORIZONTAL HDR AS
CONN HEADER R/A 6POS 5.08MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29394-ND | 99X2717 | 4-178139-2 |
| Product Name | Headers, Male Pins | Dynamic 6Pos Horizontal Hdr As Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 600 volts | 600 volts |