TE Connectivity Product Range Te Connectivity 4-1775855-2.

Description
Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Receptacle; Orientation:Right Angle RoHS Compliant: Yes
Description
Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Receptacle; Orientation:Right Angle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 24AC2142 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
24AC2142
Product Range Te Connectivity 24AC2142
Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Receptacle; Orientation:Right Angle RoHS Compliant: Yes

Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Receptacle; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2142
Product Name Product Range Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1361-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details