Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 44 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .025 MICM [1 MICIN ]
Dimensions Accepts Flex Cable Thickness : .3 MM [.012 INCH ] Connector Height : 2.05 MM [.08 INCH ] Connector Length : 27.43 MM [1.08 INCH ] Connector Width : 5.1 MM [.2 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : .5 MM [.02 INCH ] Housing Color : Natural Housing Material : Thermoplastic
Identification Marking Circuit Identification Feature : With
Mechanical Attachment 接合对准 : With Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer (Plunger Style) Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : FPC, FFC
- Number of Positions : 44
- Number of Rows : 1
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : .5
- Contact Layout : Inline
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Mating Location : Bottom
- Contact Shape & Form : Single Beam
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Gold
- PCB Contact Termination Area Plating Material Thickness : .025 MICM [1 MICIN ]
Dimensions
- Accepts Flex Cable Thickness : .3 MM [.012 INCH ]
- Connector Height : 2.05 MM [.08 INCH ]
- Connector Length : 27.43 MM [1.08 INCH ]
- Connector Width : 5.1 MM [.2 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : .5 MM [.02 INCH ]
- Housing Color : Natural
- Housing Material : Thermoplastic
Identification Marking
- Circuit Identification Feature : With
Mechanical Attachment
- 接合对准 : With
- Connector Mounting Type : Board Mount
- PCB Mount Alignment : Without
- PCB Mount Retention : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tape & Reel
- Packaging Quantity : 2000
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC)
- Connector Product Type : Connector Assembly
- Connector System : Flex-to-Board
- FPC Actuator Type : Stuffer (Plunger Style)
- Insertion Force Type : Zero Insertion Force (ZIF)
- PCB Connector Assembly Type : PCB Mount Receptacle
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]