TE Connectivity FPC Connectors 4-1775635-3

Description
Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 43 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.05 MM  [.08 INCH ] Connector Length : 26.93 MM  [1.06 INCH ] Connector Width : 5.1 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Natural Housing Material : Thermoplastic Identification Marking Circuit Identification Feature : With Mechanical Attachment 接合对准 : With Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer (Plunger Style) Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 43 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.05 MM  [.08 INCH ] Connector Length : 26.93 MM  [1.06 INCH ] Connector Width : 5.1 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Natural Housing Material : Thermoplastic Identification Marking Circuit Identification Feature : With Mechanical Attachment 接合对准 : With Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer (Plunger Style) Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 4-1775635-3 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
4-1775635-3
FPC Connectors 4-1775635-3
Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 43 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.05 MM  [.08 INCH ] Connector Length : 26.93 MM  [1.06 INCH ] Connector Width : 5.1 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Natural Housing Material : Thermoplastic Identification Marking Circuit Identification Feature : With Mechanical Attachment 接合对准 : With Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer (Plunger Style) Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : FPC, FFC
  • Number of Positions : 43
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Mating Location : Bottom
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Thickness : .025 MICM  [1 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 2.05 MM  [.08 INCH ]
  • Connector Length : 26.93 MM  [1.06 INCH ]
  • Connector Width : 5.1 MM  [.2 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Color : Natural
  • Housing Material : Thermoplastic

Identification Marking


  • Circuit Identification Feature : With

Mechanical Attachment


  • 接合对准 : With
  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer (Plunger Style)
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 4-1775635-3
Product Name FPC Connectors
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 21701358 - Radwell International
Specs
Connector Type D-Sub Connector
View Details
Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details