Manufacturer: TE Connectivity
Win Source Part Number: 856003-4-1775099-0
Series: ATX
Operating Temperature Range: -25°C ~ 85°C
Features: 4 Position Receptacle Connector 0.165" (4.20mm) Through Hole Tin
Package: Tray
Mounting: Through Hole
Family Name: 1775099
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 4-1775099-0-ND, A128801
4 Pos Wire-to-Board Header, 9A, 250V, 4.2mm Pitch, Thru-Hole Product overview: 4-1775099-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-1775099-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 4 position 0.165"" (4.20mm)"
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 856003-4-1775099-0 | 4-1775099-0 | 316-4-1775099-0 | A128801-ND | 99X2707 |
| Product Name | Rectangular Connectors - 4-1775099-0 | Power Connectors | 9A 250V Electronic Connector | Headers, Male Pins | Atx Pwr Conn 4 Pos Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | |||
| Mounting | Through Hole | Through Hole | |||
| Termination | Solder |