TE Connectivity Rectangular Connectors - 4-1775014-0 4-1775014-0

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 721708-4-1775014-0 Packaging: Tape and Reel Number of Positions: 40 Pitch: 0.031" (0.80mm) Mounting Style: SMD Features: Board Guide, Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Tin Contact Finish Thickness: 100.0μin (2.54μm) Mated Stacking Heights: 3mm Height Above Board: 0.094" (2.40mm) Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 721708-4-1775014-0 Packaging: Tape and Reel Number of Positions: 40 Pitch: 0.031" (0.80mm) Mounting Style: SMD Features: Board Guide, Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Tin Contact Finish Thickness: 100.0μin (2.54μm) Mated Stacking Heights: 3mm Height Above Board: 0.094" (2.40mm) Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 4-1775014-0 - 721708-4-1775014-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 4-1775014-0
721708-4-1775014-0
Rectangular Connectors - 4-1775014-0 721708-4-1775014-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 721708-4-1775014-0 Packaging: Tape and Reel Number of Positions: 40 Pitch: 0.031" (0.80mm) Mounting Style: SMD Features: Board Guide, Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Tin Contact Finish Thickness: 100.0μin (2.54μm) Mated Stacking Heights: 3mm Height Above Board: 0.094" (2.40mm) Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 721708-4-1775014-0
Packaging: Tape and Reel
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Mounting Style: SMD
Features: Board Guide, Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Tin
Contact Finish Thickness: 100.0μin (2.54μm)
Mated Stacking Heights: 3mm
Height Above Board: 0.094" (2.40mm)
Categories: Connectors, Interconnects
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-4-1775014-0
SMD Electronic Connector 308-4-1775014-0
CONN PLUG 40POS 0.8MM TIN SMD Product overview: 4-1775014-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-4-1775014-0 can be used for catalog matching and distributor lookup.

CONN PLUG 40POS 0.8MM TIN SMD Product overview: 4-1775014-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-4-1775014-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
4-1775014-0
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 4-1775014-0
CONN PLUG 40POS 0.8MM TIN SMD

CONN PLUG 40POS 0.8MM TIN SMD

Supplier's Site
0.8 Btb Fs 3H Plug 40P Amp - Te Connectivity - 36AC4486 - Newark, An Avnet Company
Chicago, IL, United States
0.8 Btb Fs 3H Plug 40P Amp - Te Connectivity
36AC4486
0.8 Btb Fs 3H Plug 40P Amp - Te Connectivity 36AC4486
0.8 BTB FS 3H PLUG 40P

0.8 BTB FS 3H PLUG 40P

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721708-4-1775014-0 308-4-1775014-0 4-1775014-0 36AC4486
Product Name Rectangular Connectors - 4-1775014-0 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8 Btb Fs 3H Plug 40P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 8-568A & 568B) - 111109 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers