"Connector Header Surface Mount 14 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 14 position 0.049"" (1.25mm)"
CONN HEADER SMD 14POS 1.25MM
14 Pos 1.25mm Pitch Shrouded Header, Vertical, SMD Product overview: 4-176891-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-176891-4 can be used for catalog matching and distributor lookup.
1.25FP,P14,DL,O,N,TR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-4-176891-4TR-ND | 316-4-176891-4 | 13H3592 |
| Product Name | Headers, Male Pins | SMD Electronic Connector | 1.25Fp,p14,dl,o,n,tr,5.00,6.90 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Surface Mount | ||
| Voltage Rating | 50 volts |