TE Connectivity SDL Connectors 4-1761207-1

Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, CSA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Polarization Code : D Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounding Options : Panel Ground Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, CSA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Polarization Code : D Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounding Options : Panel Ground Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 4-1761207-1 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
4-1761207-1
SDL Connectors 4-1761207-1
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, CSA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Polarization Code : D Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounding Options : Panel Ground Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Brass
  • Shield Plating Material : Tin over Nickel

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester GF
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Polarization Code : D

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Grounding Options : Panel Ground
  • Receptacle Configuration : Standard

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 4-1761207-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
4-1761207-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 4-1761207-1-ND
Jack Modular Connector 4 Positions 90° Angle (Right) Shielded

Jack Modular Connector 4 Positions 90° Angle (Right) Shielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 4-1761207-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
4-1761207-1
Modular Connectors / Ethernet Connectors 4-1761207-1
4 SDL TE RCPT ASSY

4 SDL TE RCPT ASSY

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
4-1761207-1
Modular Connectors / Ethernet Connectors 4-1761207-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 4-1761207-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
4-1761207-1
Modular Connectors / Ethernet Connectors 4-1761207-1
Modular Connectors / Ethernet Connectors 4 SDL TE RCPT ASSY

Modular Connectors / Ethernet Connectors 4 SDL TE RCPT ASSY

Buy Now Datasheet
4 Sdl Te Rcpt Assy Amp - Te Connectivity - 18R4311 - Newark, An Avnet Company
Chicago, IL, United States
4 Sdl Te Rcpt Assy Amp - Te Connectivity
18R4311
4 Sdl Te Rcpt Assy Amp - Te Connectivity 18R4311
4 SDL TE RCPT ASSY

4 SDL TE RCPT ASSY

Supplier's Site
4 Sdl Te Rcpt Assy Amp - Te Connectivity - 76AC7015 - Newark, An Avnet Company
Chicago, IL, United States
4 Sdl Te Rcpt Assy Amp - Te Connectivity
76AC7015
4 Sdl Te Rcpt Assy Amp - Te Connectivity 76AC7015
4 SDL TE RCPT ASSY

4 SDL TE RCPT ASSY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-1761207-1 4-1761207-1-ND 4-1761207-1 4-1761207-1 18R4311
Product Name SDL Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors 4 Sdl Te Rcpt Assy Amp - Te Connectivity
Connector Type Wire to Board Connector RJ-11; RJ-45; SDL, Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SAS & MiniSAS - 1735961-2 - TE Connectivity
Specs
Termination Surface Mount
View Details
6 suppliers
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A120248-ND - DigiKey
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45; Jack
Mounting Through Hole
View Details
Ribbon Cable Connectors - 102159-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers