TE Connectivity 500mA Electronic Connector 4-175638-0

Description
10 Pos 1.25mm Pitch SMT Header, Signal, 500mA, Tin Product overview: 4-175638-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-175638-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Pos 1.25mm Pitch SMT Header, Signal, 500mA, Tin Product overview: 4-175638-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-175638-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500mA Electronic Connector
316-4-175638-0
500mA Electronic Connector 316-4-175638-0
10 Pos 1.25mm Pitch SMT Header, Signal, 500mA, Tin Product overview: 4-175638-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-175638-0 can be used for catalog matching and distributor lookup.

10 Pos 1.25mm Pitch SMT Header, Signal, 500mA, Tin Product overview: 4-175638-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-175638-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - A100883CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A100883CT-ND
Headers, Receptacles, Female Sockets A100883CT-ND
"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A100883TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A100883TR-ND
Headers, Receptacles, Female Sockets A100883TR-ND
"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A100883DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A100883DKR-ND
Headers, Receptacles, Female Sockets A100883DKR-ND
"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

Buy Now Datasheet
Btb Conn, Rcpt, 10Pos, 2Row, 1.25Mm; Connector Systems Amp - Te Connectivity - 18R4294 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 10Pos, 2Row, 1.25Mm; Connector Systems Amp - Te Connectivity
18R4294
Btb Conn, Rcpt, 10Pos, 2Row, 1.25Mm; Connector Systems Amp - Te Connectivity 18R4294
BTB CONN, RCPT, 10POS, 2ROW, 1.25MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:Fine Pitch Series; Contact Material:- RoHS Compliant: Yes

BTB CONN, RCPT, 10POS, 2ROW, 1.25MM; Connector Systems:Board-to-Board; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:Fine Pitch Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site
4-175638-0 - 1.25Fp,r10,dl,b,n,tr Rohs Compliant Amp - Te Connectivity - 96AC6387 - Newark, An Avnet Company
Chicago, IL, United States
4-175638-0 - 1.25Fp,r10,dl,b,n,tr Rohs Compliant Amp - Te Connectivity
96AC6387
4-175638-0 - 1.25Fp,r10,dl,b,n,tr Rohs Compliant Amp - Te Connectivity 96AC6387
4-175638-0 - 1.25FP,R10,DL,B,N,TR ROHS COMPLIANT: YES

4-175638-0 - 1.25FP,R10,DL,B,N,TR ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 4-175638-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
4-175638-0
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 4-175638-0
CONN RCPT 10POS 0.049 TIN SMD

CONN RCPT 10POS 0.049 TIN SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-4-175638-0 A100883CT-ND 18R4294 96AC6387 4-175638-0
Product Name 500mA Electronic Connector Headers, Receptacles, Female Sockets Btb Conn, Rcpt, 10Pos, 2Row, 1.25Mm; Connector Systems Amp - Te Connectivity 4-175638-0 - 1.25Fp,r10,dl,b,n,tr Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination SMD/SMT Solder
Voltage Rating 50 volts 50 volts 50 volts
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data