"10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Tin"
CONN RCPT 10P 0.049 TIN SMD R/A
1.25FP,R10,SL,B,N,TR
1.25FP,R10,SL,B,N,TR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111175TR-ND | 4-175637-0 | 18R4293 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 1.25Fp,r10,sl,b,n,tr Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |