TE Connectivity PCB Connector Headers & Receptacles 4-174915-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 76 Number of Rows : 2 Number of Sections : 4 Number of Signal Positions : 76 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM , .6 MM  [.023 INCH , .025 INCH ] Mating Tab Width : 1.77 MM , 1 MM  [.04 INCH , .07 INCH ] Dimensions Connector Length : 138.5 MM  [5.45 INCH ] Connector Width : 18.5 MM  [.728 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Housing Features Centerline (Pitch) : 3.5 MM , 3 MM  [.118 INCH , .137 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 15 Packaging Type : Box Product Type Features Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 85 DEGC , 100 DEGC , 105 DEGC , 70 DEGC , 65 DEGC , 90 DEGC , 80 DEGC  [167 DEGF , 158 DEGF , 149 DEGF , 212 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 76 Number of Rows : 2 Number of Sections : 4 Number of Signal Positions : 76 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM , .6 MM  [.023 INCH , .025 INCH ] Mating Tab Width : 1.77 MM , 1 MM  [.04 INCH , .07 INCH ] Dimensions Connector Length : 138.5 MM  [5.45 INCH ] Connector Width : 18.5 MM  [.728 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Housing Features Centerline (Pitch) : 3.5 MM , 3 MM  [.118 INCH , .137 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 15 Packaging Type : Box Product Type Features Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 85 DEGC , 100 DEGC , 105 DEGC , 70 DEGC , 65 DEGC , 90 DEGC , 80 DEGC  [167 DEGF , 158 DEGF , 149 DEGF , 212 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Headers & Receptacles - 4-174915-1 - TE Connectivity
Berwyn, PA, United States
PCB Connector Headers & Receptacles
4-174915-1
PCB Connector Headers & Receptacles 4-174915-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 76 Number of Rows : 2 Number of Sections : 4 Number of Signal Positions : 76 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM , .6 MM  [.023 INCH , .025 INCH ] Mating Tab Width : 1.77 MM , 1 MM  [.04 INCH , .07 INCH ] Dimensions Connector Length : 138.5 MM  [5.45 INCH ] Connector Width : 18.5 MM  [.728 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Housing Features Centerline (Pitch) : 3.5 MM , 3 MM  [.118 INCH , .137 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 15 Packaging Type : Box Product Type Features Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 85 DEGC , 100 DEGC , 105 DEGC , 70 DEGC , 65 DEGC , 90 DEGC , 80 DEGC  [167 DEGF , 158 DEGF , 149 DEGF , 212 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 76
  • Number of Rows : 2
  • Number of Sections : 4
  • Number of Signal Positions : 76
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM , .6 MM  [.023 INCH , .025 INCH ]
  • Mating Tab Width : 1.77 MM , 1 MM  [.04 INCH , .07 INCH ]

Dimensions


  • Connector Length : 138.5 MM  [5.45 INCH ]
  • Connector Width : 18.5 MM  [.728 INCH ]
  • Profile Height from PCB : 21.9 MM  [.862 INCH ]

Housing Features


  • Centerline (Pitch) : 3.5 MM , 3 MM  [.118 INCH , .137 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 15
  • Packaging Type : Box

Product Type Features


  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 75 DEGC , 85 DEGC , 100 DEGC , 105 DEGC , 70 DEGC , 65 DEGC , 90 DEGC , 80 DEGC  [167 DEGF , 158 DEGF , 149 DEGF , 212 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 4-174915-1
Product Name PCB Connector Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102089-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102100-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103233-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details