TE Connectivity Headers, Receptacles, Female Sockets 4-174904-2

Description
"12 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"
Request a Quote Datasheet
Description
"12 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 4-174904-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
4-174904-2-ND
Headers, Receptacles, Female Sockets 4-174904-2-ND
"12 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

"12 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1002502-4-174904-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1002502-4-174904-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1002502-4-174904-2
Win Source Part Number: 1002502-4-174904-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Fine Pitch Number of Positions: 12 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Standard Package: 10,000 Mounting: SMD (SMT) Insulation Material: Polyphenylene Sulfide (PPS) Style: Board to Board Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 31.5µin (0.80µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.049" (1.25mm) Insulation Height: 0.134" (3.40mm) Contact Shape: Circular Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -4-174904-2-SI,2266- 4-174904-2 Base Product Number: 174904

Win Source Part Number: 1002502-4-174904-2
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Fine Pitch
Number of Positions: 12
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Material Flammability Rating: UL94 V-0
Standard Package: 10,000
Mounting: SMD (SMT)
Insulation Material: Polyphenylene Sulfide (PPS)
Style: Board to Board
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 31.5µin (0.80µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.049" (1.25mm)
Insulation Height: 0.134" (3.40mm)
Contact Shape: Circular
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -4-174904-2-SI,2266-4-174904-2
Base Product Number: 174904

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-4-174904-2
SMD Electronic Connector 316-4-174904-2
1.25mm Pitch 12 Pos 2 Row Vertical Header Connector, SMD Product overview: 4-174904-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-174904-2 can be used for catalog matching and distributor lookup.

1.25mm Pitch 12 Pos 2 Row Vertical Header Connector, SMD Product overview: 4-174904-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-174904-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 4-174904-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
4-174904-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 4-174904-2
CONN RCPT 12POS 0.049 TIN SMD

CONN RCPT 12POS 0.049 TIN SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-174904-2-ND 1002502-4-174904-2 316-4-174904-2 4-174904-2
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD (SMT) Surface Mount
Voltage Rating 50 volts 50 volts 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data