TE Connectivity Rectangular Wire & Cable Connectors & Housings 4-1746741-6

Description
Body Features Primary Product Color : Green Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Nickel Dimensions Connector Height : 23 MM  [.905 INCH ] Connector Length : 19.8 MM  [.779 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Nickel Dimensions Connector Height : 23 MM  [.905 INCH ] Connector Length : 19.8 MM  [.779 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 4-1746741-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
4-1746741-6
Rectangular Wire & Cable Connectors & Housings 4-1746741-6
Body Features Primary Product Color : Green Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Nickel Dimensions Connector Height : 23 MM  [.905 INCH ] Connector Length : 19.8 MM  [.779 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Connector Height : 23 MM  [.905 INCH ]
  • Connector Length : 19.8 MM  [.779 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 32

Housing Features


  • Centerline (Pitch) (INCH) : .079
  • Housing Material : Thermoplastic GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : Yes
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 24

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now
Free Hanging, Panel Mount - 4-1746741-6-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
4-1746741-6-ND
Free Hanging, Panel Mount 4-1746741-6-ND
6 Position Rectangular Socket Connector IDC Gold 20-26 AWG

6 Position Rectangular Socket Connector IDC Gold 20-26 AWG

Buy Now Datasheet
Unspecified Connectors - 4-1746741-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
4-1746741-6
Unspecified Connectors 4-1746741-6
RITS CONN. SOCKET ASSY 6P GREEN

RITS CONN. SOCKET ASSY 6P GREEN

Buy Now
Rits Conn.socket Assy 6P Green Te Connectivity - 22R3055 - Newark, An Avnet Company
Chicago, IL, United States
Rits Conn.socket Assy 6P Green Te Connectivity
22R3055
Rits Conn.socket Assy 6P Green Te Connectivity 22R3055
RITS CONN.SOCKET ASSY 6P GREEN

RITS CONN.SOCKET ASSY 6P GREEN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-1746741-6 4-1746741-6-ND 4-1746741-6 22R3055
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Unspecified Connectors Rits Conn.socket Assy 6P Green Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 102156-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
3A Electronic Connector - 316-103670-5 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
6 suppliers