"18 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Tin"
CONN RCPT 18POS 0.049 TIN SMD
1.25FP,R18,DL,B,N,BG
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4-174639-8-ND | 4-174639-8 | 13H3575 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 1.25Fp,r18,dl,b,n,bg Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |