Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Identification Marking
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
"47 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
| TE Connectivity | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 4-1734592-7 | A101327TR-ND | 4-1734592-7 |
| Product Name | FPC Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | FFC / FPC |
| Termination | Surface Mount | ||
| Mounting | Board Mount | Surface Mount, Right Angle | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 0.5 amps | 0.5 amps |