TE Connectivity Wtb 1.25 Pth 30U" Gld 12 Pos Te Connectivity 4-1734260-2

Description
WTB 1.25 PTH 30U" GLD 12 POS
Description
WTB 1.25 PTH 30U" GLD 12 POS

Suppliers

Company
Product
Description
Supplier Links
Wtb 1.25 Pth 30U
Chicago, IL, United States
Wtb 1.25 Pth 30U" Gld 12 Pos Te Connectivity
22R3035
Wtb 1.25 Pth 30U" Gld 12 Pos Te Connectivity 22R3035
WTB 1.25 PTH 30U" GLD 12 POS

WTB 1.25 PTH 30U" GLD 12 POS

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
4-1734260-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 4-1734260-2
CONN HEADER SMD 12POS 1.25MM

CONN HEADER SMD 12POS 1.25MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 22R3035 4-1734260-2
Product Name Wtb 1.25 Pth 30U" Gld 12 Pos Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Quickie ® - 10056845-210LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Rectangular Connector Accessories - 1734-1011-365-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details