"40 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
Connectors
1.0 FPC. ZIP V/T. SMT. 40P
CONN FPC VERT 40POS 1.00MM SMD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100274TR-ND | 4-1734248-0 | 36AC4454 | 792-4-1734248-0 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 1.0 Fpc. Zip V/t. Smt. 40P Amp - Te Connectivity | CONN FPC VERT 40POS 1.00MM SMD | |
| Connector Type | FPC / FFC | |||
| Mounting | Surface Mount | Surface Mount | ||
| Voltage Rating | 125 volts | 125 volts | ||
| Current Rating | 1.0 amps | 1.0 amps | ||
| Contact Pitch | 0.9906 mm (0.0390 inch) |