TE Connectivity Surface Mount Resistors 4-1676481-7

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.55 MM  [.061 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .063 Resistance Class : Up to 1kω Resistance Value (OHM) : 470 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0603 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.55 MM  [.061 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .063 Resistance Class : Up to 1kω Resistance Value (OHM) : 470 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0603 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 4-1676481-7 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
4-1676481-7
Surface Mount Resistors 4-1676481-7
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.55 MM  [.061 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .063 Resistance Class : Up to 1kω Resistance Value (OHM) : 470 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0603 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .45 MM  [.018 INCH ]
  • Product Length : 1.55 MM  [.061 INCH ]
  • Product Width : .8 MM  [.031 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 50
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .063
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 470

Industry Standards


  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0603
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±25
Buy Now Datasheet
Chip Resistor - Surface Mount - 4-1676481-7 - 1186415-4-1676481-7 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - 4-1676481-7
1186415-4-1676481-7
Chip Resistor - Surface Mount - 4-1676481-7 1186415-4-1676481-7
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186415-4-1676481-7 Packaging: Tape & Reel (TR) Termination: Solder Voltage Rating: 50 V Length: 1.5494 mm Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Thin Film Height: 450 µm Number of Terminations: 2 Weight: 2.012816 mg Resistance: 470 Ω Power Rating: 63 mW Number of Resistors: 1 Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): CPF0603B470RE1; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210080 Case Code (Imperial): 0603 Voltage Rating (DC): 120 V REACH SVHC: No SVHC ELV: Compliant Max Power Dissipation: 63 mW Max Operating Temperature: 155 °C Case Code (Metric): 1608

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186415-4-1676481-7
Packaging: Tape & Reel (TR)
Termination: Solder
Voltage Rating: 50 V
Length: 1.5494 mm
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Thin Film
Height: 450 µm
Number of Terminations: 2
Weight: 2.012816 mg
Resistance: 470 Ω
Power Rating: 63 mW
Number of Resistors: 1
Number of Pins: 2
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Alternative Parts (Cross-Reference): CPF0603B470RE1;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210080
Case Code (Imperial): 0603
Voltage Rating (DC): 120 V
REACH SVHC: No SVHC
ELV: Compliant
Max Power Dissipation: 63 mW
Max Operating Temperature: 155 °C
Case Code (Metric): 1608

Buy Now
470 OHM 16W Resistor - 52-4-1676481-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM 16W Resistor
52-4-1676481-7
470 OHM 16W Resistor 52-4-1676481-7
RES 470 OHM 1/16W 0.1% 0603 Product overview: 4-1676481-7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-4-1676481-7 can be used for catalog matching and distributor lookup.

RES 470 OHM 1/16W 0.1% 0603 Product overview: 4-1676481-7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-4-1676481-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors - 4-1676481-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
4-1676481-7
Resistors 4-1676481-7
CPF 0603 470R 0.1% 25PPM 1K RL

CPF 0603 470R 0.1% 25PPM 1K RL

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 4-1676481-7 1186415-4-1676481-7 52-4-1676481-7 4-1676481-7
Product Name Surface Mount Resistors Chip Resistor - Surface Mount - 4-1676481-7 470 OHM 16W Resistor Resistors
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
3 suppliers
Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Surface Mount Resistors - 3-2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
3 suppliers