Configuration Features Number of Resistors : 1
Dimensions Product Height : 41 MM [1.614 INCH ] Product Length : 180 MM [7.087 INCH ] Product Width : 71.4 MM [2.811 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 2500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 300 Resistance Class : Up to 1kω Resistance Value (OHM) : 50
Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes
Packaging Features Packaging Method : Loose Piece - Box
Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor
Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2
Usage Conditions Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ] Temperature Coefficient (PPMC) : ±50
Configuration Features
Dimensions
- Product Height : 41 MM [1.614 INCH ]
- Product Length : 180 MM [7.087 INCH ]
- Product Width : 71.4 MM [2.811 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 2500
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 300
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 50
Mechanical Attachment
- Panel Mount Feature Type : Flange with Mounting Holes
Packaging Features
- Packaging Method : Loose Piece - Box
Product Type Features
- Element Type : Wire Wound
- Resistor Type : Power Resistor
Termination Features
- Chassis Mount Resistor Termination Type : M6 Threaded Stud
- Number of Terminations : 2
Usage Conditions
- Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
- Temperature Coefficient (PPMC) : ±50